TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 1-102536-8

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334586-1-102536-8 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bulk Number of Positions: 40 Accessory Type: Cap (Cover) For Use With/Related Products: AMPMODU MT Series Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: A28748,1-102536-8-ND ,11025368 Base Product Number: 102536 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334586-1-102536-8 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bulk Number of Positions: 40 Accessory Type: Cap (Cover) For Use With/Related Products: AMPMODU MT Series Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: A28748,1-102536-8-ND ,11025368 Base Product Number: 102536 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1334586-1-102536-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
1334586-1-102536-8
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 1334586-1-102536-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334586-1-102536-8 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bulk Number of Positions: 40 Accessory Type: Cap (Cover) For Use With/Related Products: AMPMODU MT Series Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: A28748,1-102536-8-ND ,11025368 Base Product Number: 102536 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334586-1-102536-8
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Packaging: Bulk
Number of Positions: 40
Accessory Type: Cap (Cover)
For Use With/Related Products: AMPMODU MT Series
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: A28748,1-102536-8-ND,11025368
Base Product Number: 102536
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Accessories - A28748-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A28748-ND
Rectangular Connector Accessories A28748-ND
Connector Cap (Cover) For AMPMODU MT Series

Connector Cap (Cover) For AMPMODU MT Series

Buy Now Datasheet
Rectangular Connector Accessories - 1111-1-102536-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1111-1-102536-8-ND
Rectangular Connector Accessories 1111-1-102536-8-ND
BACK COVER 40 POS SHIELDING/NONS

BACK COVER 40 POS SHIELDING/NONS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1334586-1-102536-8 A28748-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details