TE Connectivity Rcpt Connector Housing, Thermoplastic; Product Range Amp Te Connectivity 1-102387-2

Description
RCPT CONNECTOR HOUSING, THERMOPLASTIC; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:64Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
RCPT CONNECTOR HOUSING, THERMOPLASTIC; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:64Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Connector Housing, Thermoplastic; Product Range Amp Te Connectivity - 39Y7985 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Thermoplastic; Product Range Amp Te Connectivity
39Y7985
Rcpt Connector Housing, Thermoplastic; Product Range Amp Te Connectivity 39Y7985
RCPT CONNECTOR HOUSING, THERMOPLASTIC; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:64Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT CONNECTOR HOUSING, THERMOPLASTIC; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:64Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Receptacle 64 Position, 2.54Mm; Product Range Amp Te Connectivity - 98F6620 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 64 Position, 2.54Mm; Product Range Amp Te Connectivity
98F6620
Connector Housing, Receptacle 64 Position, 2.54Mm; Product Range Amp Te Connectivity 98F6620
CONNECTOR HOUSING, RECEPTACLE 64 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:64Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 64 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:64Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y7985
Product Name Rcpt Connector Housing, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details