TE Connectivity Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity 1-102387-0

Description
CONNECTOR HOUSING, RECEPTACLE 50 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; Body Width:2.68"; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 50 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; Body Width:2.68"; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity - 90F4539 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity
90F4539
Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity 90F4539
CONNECTOR HOUSING, RECEPTACLE 50 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; Body Width:2.68"; Colour:Black RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 50 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:50Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts; Body Width:2.68"; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4539
Product Name Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details