TE Connectivity Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity 1-102387-0.

Description
CONNECTOR HOUSING, RECEPTACLE 50 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:50POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; BODY WIDTH:2.68"; COLOUR:BLACK ROHS COMPLIANT: YES
Description
CONNECTOR HOUSING, RECEPTACLE 50 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:50POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; BODY WIDTH:2.68"; COLOUR:BLACK ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity - 26AC5678 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity
26AC5678
Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity 26AC5678
CONNECTOR HOUSING, RECEPTACLE 50 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:50POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; BODY WIDTH:2.68"; COLOUR:BLACK ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE 50 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:50POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; BODY WIDTH:2.68"; COLOUR:BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5678
Product Name Connector Housing, Receptacle 50 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details