TE Connectivity Ribbon Cable Connectors 1-102159-0

Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.53 MM  [.34 INCH ] Connector Length (MM) : 82.8, 3.26 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.53 MM  [.34 INCH ] Connector Length (MM) : 82.8, 3.26 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-102159-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-102159-0
Ribbon Cable Connectors 1-102159-0
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.53 MM  [.34 INCH ] Connector Length (MM) : 82.8, 3.26 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash, Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 8.53 MM  [.34 INCH ]
  • Connector Length (MM) : 82.8, 3.26
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center, Dual Polarizing Bar
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Screw Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pin Headers

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers, Male Pins - AHR50G-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
AHR50G-ND
Headers, Male Pins AHR50G-ND
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"

Buy Now Datasheet
050 Univ Hdr Ra 4S 15Dp Std Rohs Compliant Amp - Te Connectivity - 50F705 - Newark, An Avnet Company
Chicago, IL, United States
050 Univ Hdr Ra 4S 15Dp Std Rohs Compliant Amp - Te Connectivity
50F705
050 Univ Hdr Ra 4S 15Dp Std Rohs Compliant Amp - Te Connectivity 50F705
050 UNIV HDR RA 4S 15DP STD ROHS COMPLIANT: NO

050 UNIV HDR RA 4S 15DP STD ROHS COMPLIANT: NO

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1-102159-0
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-102159-0
CONN HEADER R/A 50POS 2.54MM

CONN HEADER R/A 50POS 2.54MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-102159-0 AHR50G-ND 50F705 1-102159-0
Product Name Ribbon Cable Connectors Headers, Male Pins 050 Univ Hdr Ra 4S 15Dp Std Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data