TE Connectivity Standard Edge Connectors 1-100317-5

Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 15 Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3 Dimensions Connector Height (MM) : 14.3 Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 15 Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3 Dimensions Connector Height (MM) : 14.3 Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1-100317-5 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1-100317-5
Standard Edge Connectors 1-100317-5
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 15 Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3 Dimensions Connector Height (MM) : 14.3 Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 15
  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 3

Dimensions


  • Connector Height (MM) : 14.3
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polycarbonate GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder Eyelet

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Card Edge Connectors - 1-100317-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-100317-5
Card Edge Connectors 1-100317-5
DUAL LOADED

DUAL LOADED

Buy Now
Dual Loaded Amp - Te Connectivity - 16R7947 - Newark, An Avnet Company
Chicago, IL, United States
Dual Loaded Amp - Te Connectivity
16R7947
Dual Loaded Amp - Te Connectivity 16R7947
DUAL LOADED

DUAL LOADED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-100317-5 1-100317-5 16R7947
Product Name Standard Edge Connectors Card Edge Connectors Dual Loaded Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 2041313-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Mounting Board Mount
Current Rating 1.1 amps
View Details
3 suppliers
Edgeboard Connectors - A107806-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Surface Mount
View Details
2 suppliers