TE Connectivity Pipe Identification 098706-000

Description
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 6.4 MM  [.25 INCH ] Product Height : 62.5 MM  [2.5 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 2000 Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 1.3 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : OXYGEN (Breathing Oxygen) Printable Label Height (MM) : 33.2 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 6.4 MM  [.25 INCH ] Product Height : 62.5 MM  [2.5 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 2000 Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 1.3 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : OXYGEN (Breathing Oxygen) Printable Label Height (MM) : 33.2 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Identification - 098706-000 - TE Connectivity
Berwyn, PA, United States
Pipe Identification
098706-000
Pipe Identification 098706-000
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 6.4 MM  [.25 INCH ] Product Height : 62.5 MM  [2.5 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 2000 Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 1.3 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : OXYGEN (Breathing Oxygen) Printable Label Height (MM) : 33.2 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]

Body Features


  • Primary Product Material : Clear Polyester

Dimensions


  • Compatible Tube Diameter (Min) : 6.4 MM  [.25 INCH ]
  • Product Height : 62.5 MM  [2.5 INCH ]
  • Product Width : 63.5 MM  [2.5 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 2000

Printer/Label Features


  • Label Style : Die-Cut
  • Number of Labels Across : 1
  • Printable Label Height (INCH) : 1.3
  • Printer Technology : Thermal Transfer

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Pipe Identification Code : OXYGEN (Breathing Oxygen)
  • Printable Label Height (MM) : 33.2

Usage Conditions


  • Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 098706-000
Product Name Pipe Identification
Safety / Warning Type Pipe Identification
Unlock Full Specs
to access all available technical data

Similar Products