TE Connectivity ™ Heat Shrink Tubing - 095445-000 095445-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032637-095445-000 Packaging: Bulk Color: Black Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 095445-000202C621-51 -0-CS5325; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032637-095445-000 Packaging: Bulk Color: Black Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 095445-000202C621-51 -0-CS5325; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 095445-000 - 1032637-095445-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 095445-000
1032637-095445-000
Heat Shrink Tubing - 095445-000 1032637-095445-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032637-095445-000 Packaging: Bulk Color: Black Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 095445-000202C621-51 -0-CS5325; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032637-095445-000
Packaging: Bulk
Color: Black
Mounting: SMD (SMT)
Categories: Heat Shrink Tubing
Case / Package: Molded
Alternative Parts (Cross-Reference): 095445-000202C621-51-0-CS5325;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1032637-095445-000
Product Name Heat Shrink Tubing - 095445-000
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6003A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details