TE Connectivity ™ D - SUB, D - SHAPED connectors - 094-6736-0000 094-6736-0000

Description
Manufacturer: TE Connectivity Win Source Part Number: 905371-094-6736-0000 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 094 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8536.69.8000 Other Part Number: 094-6736-000, 094-6736-0000-MIL, M83513/02-GC, MCKS-C2-B-51SS, 094-6736-000-MIL, 094-6736-000-ND, 1532207-2, M83513/02-GC-MIL
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905371-094-6736-0000 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 094 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8536.69.8000 Other Part Number: 094-6736-000, 094-6736-0000-MIL, M83513/02-GC, MCKS-C2-B-51SS, 094-6736-000-MIL, 094-6736-000-ND, 1532207-2, M83513/02-GC-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 094-6736-0000 - 905371-094-6736-0000 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 094-6736-0000
905371-094-6736-0000
D - SUB, D - SHAPED connectors - 094-6736-0000 905371-094-6736-0000
Manufacturer: TE Connectivity Win Source Part Number: 905371-094-6736-0000 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 094 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8536.69.8000 Other Part Number: 094-6736-000, 094-6736-0000-MIL, M83513/02-GC, MCKS-C2-B-51SS, 094-6736-000-MIL, 094-6736-000-ND, 1532207-2, M83513/02-GC-MIL

Manufacturer: TE Connectivity
Win Source Part Number: 905371-094-6736-0000
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Features: 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 094
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Other Part Number: 094-6736-000, 094-6736-0000-MIL, M83513/02-GC, MCKS-C2-B-51SS, 094-6736-000-MIL, 094-6736-000-ND, 1532207-2, M83513/02-GC-MIL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 905371-094-6736-0000
Product Name D - SUB, D - SHAPED connectors - 094-6736-0000
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Jacks, Plugs - 9386BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details