TE Connectivity ™ D-Sub Connector Assemblies 094-6536-0000

Description
31 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
31 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 094-6536-0000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
094-6536-0000-ND
D-Sub Connector Assemblies 094-6536-0000-ND
31 Position D-Type, Micro-D Receptacle, Female Sockets Connector

31 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
D - SUB, D - SHAPED connectors - 094-6536-0000 - 905369-094-6536-0000 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 094-6536-0000
905369-094-6536-0000
D - SUB, D - SHAPED connectors - 094-6536-0000 905369-094-6536-0000
Manufacturer: TE Connectivity Win Source Part Number: 905369-094-6536-0000 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 31 Position D-Type, Micro-D Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 094-6 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8536.69.8000 Other Part Number: 094-6536-000-ND, M83513/02-EC, 094-6536-000-MIL, 1532205-2, M83513/02-EC, MCKS-C2-B-31SS, M83513/02-EC-MIL, 094-6536-000, 094-6536-0000-MIL

Manufacturer: TE Connectivity
Win Source Part Number: 905369-094-6536-0000
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Features: 31 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 094-6
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Other Part Number: 094-6536-000-ND, M83513/02-EC, 094-6536-000-MIL, 1532205-2, M83513/02-EC, MCKS-C2-B-31SS, M83513/02-EC-MIL, 094-6536-000, 094-6536-0000-MIL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 094-6536-0000-ND 905369-094-6536-0000
Product Name D-Sub Connector Assemblies D - SUB, D - SHAPED connectors - 094-6536-0000
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products