Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Product Length : 20.5 MM [.81 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-C-5015, MIL-DTL-81703 Series III, MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Product Length : 20.5 MM [.81 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-C-5015, MIL-DTL-81703 Series III, MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Product Length : 20.5 MM [.81 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-C-5015, MIL-DTL-81703 Series III, MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Body Features
Primary Product Material : Aluminum Alloy
Primary Product Plating Material : Cadmium
Contact Features
Primary Product Underplating Material : Electroless Nickel
Dimensions
Product Length : 20.5 MM [.81 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Other
Connector Interface Specification : MIL-C-5015, MIL-DTL-81703 Series III, MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III