TE Connectivity Power Cable Heat Shrink Tubing 093468-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31.5 MM  [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 35 MM  [1.378 INCH ] Product Length : 250 MM  [9.843 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246 Packaging Features Spool Length : 200 M  [656 FT ] Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Damage Resistance, UV Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31.5 MM  [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 35 MM  [1.378 INCH ] Product Length : 250 MM  [9.843 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246 Packaging Features Spool Length : 200 M  [656 FT ] Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Damage Resistance, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 093468-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
093468-000
Power Cable Heat Shrink Tubing 093468-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31.5 MM  [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 35 MM  [1.378 INCH ] Product Length : 250 MM  [9.843 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246 Packaging Features Spool Length : 200 M  [656 FT ] Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Damage Resistance, UV Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 31.5 MM  [1.24 INCH ]
  • Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ]
  • Expanded Inside Diameter (Min) : 35 MM  [1.378 INCH ]
  • Product Length : 250 MM  [9.843 INCH ]
  • Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ]
  • Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246

Packaging Features


  • Spool Length : 200 M  [656 FT ]

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Damage Resistance, UV Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 093468-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084655-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Busbar Heat Shrink Tubing & Tape - 059135-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Busbar Heat Shrink Tubing & Tape - 040337-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details