TE Connectivity ™ Photoelectric 093-0097

Description
ELASTOMERIC PAD CONNECTOR, WITH O-RING, USED IN FREEDOM 5000 AND 6000 SERIES GAS DETECTORS. FREE 2 YEAR RADWELL WARRANTY
Description
ELASTOMERIC PAD CONNECTOR, WITH O-RING, USED IN FREEDOM 5000 AND 6000 SERIES GAS DETECTORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 65048386 - Radwell International
Willingboro, NJ, United States
Photoelectric
65048386
Photoelectric 65048386
ELASTOMERIC PAD CONNECTOR, WITH O-RING, USED IN FREEDOM 5000 AND 6000 SERIES GAS DETECTORS. FREE 2 YEAR RADWELL WARRANTY

ELASTOMERIC PAD CONNECTOR, WITH O-RING, USED IN FREEDOM 5000 AND 6000 SERIES GAS DETECTORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65048386
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers