TE Connectivity Hook Up Wire 077893-000

Description
Body Features Hook Up Wire Conductor Material : Solid Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Yellow with Green Stripe Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : FlexLite TW Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Solid Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Yellow with Green Stripe Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : FlexLite TW Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 077893-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
077893-000
Hook Up Wire 077893-000
Body Features Hook Up Wire Conductor Material : Solid Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Yellow with Green Stripe Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : FlexLite TW Usage Conditions Operating Temperature Range (DEGC) : -65 - 135

Body Features


  • Hook Up Wire Conductor Material : Solid Tin-Coated Copper
  • Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester
  • Hook Up Wire Wire Color : Yellow with Green Stripe

Dimensions


  • Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : FlexLite TW

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 077893-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0989953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 121055-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 034124-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers