TE Connectivity Voltage Meter; Meter Function Crompton Te Connectivity 077-05GA-SJSJ-C7

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 600V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Display Accuracy ±:1%; Meter Shape:Square; Meter Size/Dimensions:4.5" x 4.5"; Scale Length:175.2mm RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 600V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Display Accuracy ±:1%; Meter Shape:Square; Meter Size/Dimensions:4.5" x 4.5"; Scale Length:175.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Crompton Te Connectivity - 09J4226 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Crompton Te Connectivity
09J4226
Voltage Meter; Meter Function Crompton Te Connectivity 09J4226
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 600V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Display Accuracy ±:1%; Meter Shape:Square; Meter Size/Dimensions:4.5" x 4.5"; Scale Length:175.2mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 600V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Display Accuracy ±:1%; Meter Shape:Square; Meter Size/Dimensions:4.5" x 4.5"; Scale Length:175.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 09J4226
Product Name Voltage Meter; Meter Function Crompton Te Connectivity
Voltage Range 0.0 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers