Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Round, Solid, Sector Primary Product Material : Copper, Aluminum
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 35 Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug
Product Availability Product Availability : Worldwide
Product Type Features Stud Size : 12
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Stranded, Round, Solid, Sector
- Primary Product Material : Copper, Aluminum
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 16 - 35
- Palm Hole Diameter : 13
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
Product Availability
- Product Availability : Worldwide
Product Type Features