TE Connectivity Data Bus Connectors 070351-000

Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 070351-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
070351-000
Data Bus Connectors 070351-000
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Pin

Mechanical Attachment


  • Polarization Code : B

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Data Bus Components
070351-000
Data Bus Components 070351-000
Data Bus Components

Data Bus Components

Buy Now
Dk-621-0435-2P Raychem - Te Connectivity - 35AC5871 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-0435-2P Raychem - Te Connectivity
35AC5871
Dk-621-0435-2P Raychem - Te Connectivity 35AC5871
DK-621-0435-2P

DK-621-0435-2P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 070351-000 070351-000 35AC5871
Product Name Data Bus Connectors Data Bus Components Dk-621-0435-2P Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details