TE Connectivity ™ Circular Connectors - Circular Connectors - Contacts - 0641-1-2031L 0641-1-2031L

Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 793015-0641-1-2031L Series: MIL-C-39029 Packaging: Bulk Type: Power, Machined Wire Gauge or Range - AWG: 20-24 AWG Wire Gauge or Range - mm2: 0.2 ~ 0.6mm² Contact Type: Pin Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 20 Family Name: 0641 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 793015-0641-1-2031L Series: MIL-C-39029 Packaging: Bulk Type: Power, Machined Wire Gauge or Range - AWG: 20-24 AWG Wire Gauge or Range - mm2: 0.2 ~ 0.6mm² Contact Type: Pin Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 20 Family Name: 0641 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Contacts - 0641-1-2031L - 793015-0641-1-2031L - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - 0641-1-2031L
793015-0641-1-2031L
Circular Connectors - Circular Connectors - Contacts - 0641-1-2031L 793015-0641-1-2031L
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 793015-0641-1-2031L Series: MIL-C-39029 Packaging: Bulk Type: Power, Machined Wire Gauge or Range - AWG: 20-24 AWG Wire Gauge or Range - mm2: 0.2 ~ 0.6mm² Contact Type: Pin Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 20 Family Name: 0641 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 793015-0641-1-2031L
Series: MIL-C-39029
Packaging: Bulk
Type: Power, Machined
Wire Gauge or Range - AWG: 20-24 AWG
Wire Gauge or Range - mm2: 0.2 ~ 0.6mm²
Contact Type: Pin
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 20
Family Name: 0641
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 793015-0641-1-2031L
Product Name Circular Connectors - Circular Connectors - Contacts - 0641-1-2031L
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details