TE Connectivity Pipe Identification 063128-000

Description
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 7.9 MM  [.312 INCH ] Product Height : 74.93 MM  [3 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 2000 Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 1.5 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : OXYGEN (Breathing Oxygen) Printable Label Height (MM) : 37.5 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 7.9 MM  [.312 INCH ] Product Height : 74.93 MM  [3 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 2000 Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 1.5 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : OXYGEN (Breathing Oxygen) Printable Label Height (MM) : 37.5 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Identification - 063128-000 - TE Connectivity
Berwyn, PA, United States
Pipe Identification
063128-000
Pipe Identification 063128-000
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 7.9 MM  [.312 INCH ] Product Height : 74.93 MM  [3 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 2000 Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 1.5 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : OXYGEN (Breathing Oxygen) Printable Label Height (MM) : 37.5 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]

Body Features


  • Primary Product Material : Clear Polyester

Dimensions


  • Compatible Tube Diameter (Min) : 7.9 MM  [.312 INCH ]
  • Product Height : 74.93 MM  [3 INCH ]
  • Product Width : 63.5 MM  [2.5 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 2000

Printer/Label Features


  • Label Style : Die-Cut
  • Number of Labels Across : 1
  • Printable Label Height (INCH) : 1.5
  • Printer Technology : Thermal Transfer

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Pipe Identification Code : OXYGEN (Breathing Oxygen)
  • Printable Label Height (MM) : 37.5

Usage Conditions


  • Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 063128-000
Product Name Pipe Identification
Safety / Warning Type Pipe Identification
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details