TE Connectivity
Power Cable Heat Shrink Tubing
062386-000
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 103.5 Compatible Cable Diameter (Min) (MM) : 33 Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 3.1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214
Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China
Product Type Features Adhesive Coating : With
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Salt Water Resistant, Low Temperature Resistant, Water Resistant, Moisture Resistant, UV Resistant, Weather Resistant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 103.5 Compatible Cable Diameter (Min) (MM) : 33 Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 3.1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214
Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China
Product Type Features Adhesive Coating : With
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Salt Water Resistant, Low Temperature Resistant, Water Resistant, Moisture Resistant, UV Resistant, Weather Resistant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 103.5 Compatible Cable Diameter (Min) (MM) : 33 Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 3.1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214
Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China
Product Type Features Adhesive Coating : With
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Salt Water Resistant, Low Temperature Resistant, Water Resistant, Moisture Resistant, UV Resistant, Weather Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) (MM) : 103.5
- Compatible Cable Diameter (Min) (MM) : 33
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Wall Thickness (Max) (MM) : 3.1
Industry Standards
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214
Product Availability
- Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Salt Water Resistant, Low Temperature Resistant, Water Resistant, Moisture Resistant, UV Resistant, Weather Resistant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
062386-000 |
|
Product Name
|
Power Cable Heat Shrink Tubing |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-70 to 105 C (-94 to 221 F)
View Details
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers