TE Connectivity Data Bus Connectors 060683-000

Description
Mechanical Attachment Polarization Code : B, A, C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Mechanical Attachment Polarization Code : B, A, C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 060683-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
060683-000
Data Bus Connectors 060683-000
Mechanical Attachment Polarization Code : B, A, C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Mechanical Attachment


  • Polarization Code : B, A, C

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 060683-000
Product Name Data Bus Connectors
Unlock Full Specs
to access all available technical data

Similar Products