TE Connectivity SMD 2.5A 50A Circuit Protection Fuse 0603SFP250F/32-2

Description
ELECTRIC FUSE, 2.5A, 32VDC, 50A (IR), SURFACE MOUNT, ROHS COMPLIANT Product overview: 0603SFP250F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFP250F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ELECTRIC FUSE, 2.5A, 32VDC, 50A (IR), SURFACE MOUNT, ROHS COMPLIANT Product overview: 0603SFP250F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFP250F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603SFP250F/32-2 is a surface-mount pulse-tolerant chip fuse designed for overcurrent protection in portable electronics, laptops, and industrial control applications. It has a rated current of 2.5 A, a voltage rating of 32 VDC, and an interrupt rating of 50 A. The fuse features a monolithic multilayer ceramic structure with a silver fusing element and nickel-tin terminations, providing strong arc suppression and high inrush current withstand capability. It operates from -55°C to +125°C, is RoHS compliant, and halogen-free. The package dimensions are 1.60 mm × 0.80 mm with a maximum height of 0.51 mm.

Datasheet Summary
Powered by GS/AI

The 0603SFP250F/32-2 is a surface-mount pulse-tolerant chip fuse designed for overcurrent protection in portable electronics, laptops, and industrial control applications. It has a rated current of 2.5 A, a voltage rating of 32 VDC, and an interrupt rating of 50 A. The fuse features a monolithic multilayer ceramic structure with a silver fusing element and nickel-tin terminations, providing strong arc suppression and high inrush current withstand capability. It operates from -55°C to +125°C, is RoHS compliant, and halogen-free. The package dimensions are 1.60 mm × 0.80 mm with a maximum height of 0.51 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 50A Circuit Protection Fuse
139-0603SFP250F/32-2
SMD 2.5A 50A Circuit Protection Fuse 139-0603SFP250F/32-2
ELECTRIC FUSE, 2.5A, 32VDC, 50A (IR), SURFACE MOUNT, ROHS COMPLIANT Product overview: 0603SFP250F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFP250F/32-2 can be used for catalog matching and distributor lookup.

ELECTRIC FUSE, 2.5A, 32VDC, 50A (IR), SURFACE MOUNT, ROHS COMPLIANT Product overview: 0603SFP250F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFP250F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 139-0603SFP250F/32-2
Product Name SMD 2.5A 50A Circuit Protection Fuse
Fuse Material Ceramic, Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Auto Fuses - VF-L3 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details