TE Connectivity RF Antennas 0600-00027

Description
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-0600-00027-ND - DigiKey
Thief River Falls, MN, United States
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 0600-00027 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0600-00027
RF Antennas 0600-00027
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-0600-00027-ND 0600-00027
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP28-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Form Factor / Mounting Internal
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
Multi-Band Antennas - 2720163 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 7.9 dB
View Details