TE Connectivity Compression Connectors 059296-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 18.4 MM  [.724 INCH ] Barrel Length : 31 MM  [1.22 INCH ] Barrel Outside Diameter : 24.2 MM  [.952 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 82 MM  [3.228 INCH ] Lug Width : 36.5 MM  [1.437 INCH ] Palm Hole Diameter : 16.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M16
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 18.4 MM  [.724 INCH ] Barrel Length : 31 MM  [1.22 INCH ] Barrel Outside Diameter : 24.2 MM  [.952 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 82 MM  [3.228 INCH ] Lug Width : 36.5 MM  [1.437 INCH ] Palm Hole Diameter : 16.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 059296-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
059296-000
Compression Connectors 059296-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 18.4 MM  [.724 INCH ] Barrel Length : 31 MM  [1.22 INCH ] Barrel Outside Diameter : 24.2 MM  [.952 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 82 MM  [3.228 INCH ] Lug Width : 36.5 MM  [1.437 INCH ] Palm Hole Diameter : 16.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M16

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 18.4 MM  [.724 INCH ]
  • Barrel Length : 31 MM  [1.22 INCH ]
  • Barrel Outside Diameter : 24.2 MM  [.952 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 185
  • Compatible Conductor Range (AWGKC) : 350 - 350
  • Lug Length : 82 MM  [3.228 INCH ]
  • Lug Width : 36.5 MM  [1.437 INCH ]
  • Palm Hole Diameter : 16.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M16
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 059296-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details