TE Connectivity Linear Position Sensors - LVDT/LVIT 05350729-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.5 MM  [.374 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : High Carbon Steel Industry Standards IP Rating : IP60 Other Full Stroke Ranges : ±1.02 MM  [±.04 INCH ] Linearity (PCTSPAN) : ±.2 Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.5 MM  [.374 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : High Carbon Steel Industry Standards IP Rating : IP60 Other Full Stroke Ranges : ±1.02 MM  [±.04 INCH ] Linearity (PCTSPAN) : ±.2 Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 05350729-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
05350729-000
Linear Position Sensors - LVDT/LVIT 05350729-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.5 MM  [.374 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : High Carbon Steel Industry Standards IP Rating : IP60 Other Full Stroke Ranges : ±1.02 MM  [±.04 INCH ] Linearity (PCTSPAN) : ±.2 Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
  • Spring Loaded : Spring Loaded

Electrical Characteristics


  • Electrical Connections : Shielded Cable
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3

Housing Features


  • Housing Diameter : 9.5 MM  [.374 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : High Carbon Steel

Industry Standards


  • IP Rating : IP60

Other


  • Full Stroke Ranges : ±1.02 MM  [±.04 INCH ]
  • Linearity (PCTSPAN) : ±.2

Usage Conditions


  • Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Buy Now
Position Sensors - 05350729-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
05350729-000
Position Sensors 05350729-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors
Product Number 05350729-000 05350729-000
Product Name Linear Position Sensors - LVDT/LVIT Position Sensors
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0387 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02562390-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.1000 inch (2.54 mm)
Linearity 0.2500 ±% Full Scale
View Details
String Potentiometers - 04-0760-0374 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0380 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details