TE Connectivity Linear Position Sensors - LVDT/LVIT 05350728-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.5 MM  [.374 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : High Carbon Steel Industry Standards IP Rating : IP60 Other Full Stroke Ranges : ±1.02 MM  [±.04 INCH ] Linearity (PCTSPAN) : ±.2 Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.5 MM  [.374 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : High Carbon Steel Industry Standards IP Rating : IP60 Other Full Stroke Ranges : ±1.02 MM  [±.04 INCH ] Linearity (PCTSPAN) : ±.2 Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 05350728-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
05350728-000
Linear Position Sensors - LVDT/LVIT 05350728-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.5 MM  [.374 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : High Carbon Steel Industry Standards IP Rating : IP60 Other Full Stroke Ranges : ±1.02 MM  [±.04 INCH ] Linearity (PCTSPAN) : ±.2 Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
  • Spring Loaded : Spring Loaded

Electrical Characteristics


  • Electrical Connections : Shielded Cable
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3

Housing Features


  • Housing Diameter : 9.5 MM  [.374 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : High Carbon Steel

Industry Standards


  • IP Rating : IP60

Other


  • Full Stroke Ranges : ±1.02 MM  [±.04 INCH ]
  • Linearity (PCTSPAN) : ±.2

Usage Conditions


  • Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 05350728-000
Product Name Linear Position Sensors - LVDT/LVIT
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560399-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0532 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560990-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
LVDT Sensors - 02350533-000 - TE Connectivity
Specs
Operating Temperature -67 to 203 F (-55 to 95 C)
View Details
3 suppliers