TE Connectivity LVDT Sensors 05350660-000

Description
Body Features Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 1.57 MM  [.06 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1 Industry Standards IP Rating : IP61 Other Linearity Error (Full Range) (PCT) : ±.5 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 20 Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 1.57 MM  [.06 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1 Industry Standards IP Rating : IP61 Other Linearity Error (Full Range) (PCT) : ±.5 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 20 Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 05350660-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
05350660-000
LVDT Sensors 05350660-000
Body Features Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 1.57 MM  [.06 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1 Industry Standards IP Rating : IP61 Other Linearity Error (Full Range) (PCT) : ±.5 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 20 Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Leads

Dimensions


  • Product Diameter : 1.57 MM  [.06 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1

Industry Standards


  • IP Rating : IP61

Other


  • Linearity Error (Full Range) (PCT) : ±.5

Product Type Features


  • Product Shape : Cylindrical

Signal Characteristics


  • Excitation Frequency (KHZ) : 2.5 - 20

Usage Conditions


  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now Datasheet
Position Sensors - 05350660-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
05350660-000
Position Sensors 05350660-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors
Product Number 05350660-000 05350660-000
Product Name LVDT Sensors Position Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0262 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02350718-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.0400 inch (1.02 mm)
Linearity 0.2000 ±% Full Scale
View Details
2 suppliers
String Potentiometers - 04-0760-0341 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0387 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details