TE ConnectivitySolderSleeve Shield Terminators053425-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.49 MM [.295 INCH ] Product Length : 30 MM [1.181 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ]
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.49 MM [.295 INCH ] Product Length : 30 MM [1.181 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ]
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.49 MM [.295 INCH ] Product Length : 30 MM [1.181 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ]
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Configuration Features
Pre-Installed Lead : No
Dimensions
Expanded Inside Diameter (Min) : 7.49 MM [.295 INCH ]
Product Length : 30 MM [1.181 INCH ]
Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ]
Product Type Features
Interconnect Device Splice Type : SolderSleeve
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]