TE Connectivity LVDT Sensors 05282946-036

Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 4.78 MM  [.188 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±10 V Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 4.78 MM  [.188 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±10 V Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 05282946-036 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
05282946-036
LVDT Sensors 05282946-036
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 4.78 MM  [.188 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±10 V Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Connector 6 Pin

Dimensions


  • Product Diameter : 4.78 MM  [.188 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : -15 - 15

Industry Standards


  • IP Rating : IP68

Operation/Application


  • Output Signal Details : ±10 V

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Product Type Features


  • Product Shape : Cylindrical

Usage Conditions


  • Environmental Specifications : 1,000 PSI Pressure
  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet
Position Sensors - 05282946-036 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
05282946-036
Position Sensors 05282946-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors
Product Number 05282946-036 05282946-036
Product Name LVDT Sensors Position Sensors
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 02560991-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm)
Linearity 0.2500 ±% Full Scale
View Details
3 suppliers
String Potentiometers - 04-0760-0334 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0051 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02561043-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers