TE Connectivity Connector Backshells 051887-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 48.7 MM  [1.91 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/38, MS3474, NAS 1701, M83723/72, M83723/77, M83723/78, M83723/03, M83723/97, MS3470, MS3471, M83723/04, M83723/01, AS34121, M83723/87, M83723/08, M83723/40, M83723/41, AS34681, AS34041, M83723/07, M83723/83, AS34011, M83723/68, AS34461, AS34091, AS34671, NAS 1699, M83723/06, M83723/43, NAS 1642, MS3472, AS34061, M83723/75, M83723/49, NAS 1692, MS3459, AS34511, M83723/82, AS34501, M83723/42, M83723/92, MS3476, M83723/65, NAS 1694, M83723/48, M83723/74, M83723/98, NAS 1641, M83723/85, NAS 1651, M83723/91, M83723/71, NAS 1643, NAS 1650, NAS 1693, M83723/66, M83723/76, NAS 1653, M83723/36, M83723/39, NAS 1702, NAS 1599, AS34541, M83723/96, NAS 1700, M83723/14, M83723/67, M83723/84, NAS 1652, AS34561, M83723/73, M83723/69, M83723/86, AS34641, M83723/05, MS3475, AS34241, M83723/95, AS34081, M83723/13, M83723/37, M83723/02, AS34001 Operation/Applicatio n Compatible With Connector Shell Size : 19, 16S, 16 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 48.7 MM  [1.91 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/38, MS3474, NAS 1701, M83723/72, M83723/77, M83723/78, M83723/03, M83723/97, MS3470, MS3471, M83723/04, M83723/01, AS34121, M83723/87, M83723/08, M83723/40, M83723/41, AS34681, AS34041, M83723/07, M83723/83, AS34011, M83723/68, AS34461, AS34091, AS34671, NAS 1699, M83723/06, M83723/43, NAS 1642, MS3472, AS34061, M83723/75, M83723/49, NAS 1692, MS3459, AS34511, M83723/82, AS34501, M83723/42, M83723/92, MS3476, M83723/65, NAS 1694, M83723/48, M83723/74, M83723/98, NAS 1641, M83723/85, NAS 1651, M83723/91, M83723/71, NAS 1643, NAS 1650, NAS 1693, M83723/66, M83723/76, NAS 1653, M83723/36, M83723/39, NAS 1702, NAS 1599, AS34541, M83723/96, NAS 1700, M83723/14, M83723/67, M83723/84, NAS 1652, AS34561, M83723/73, M83723/69, M83723/86, AS34641, M83723/05, MS3475, AS34241, M83723/95, AS34081, M83723/13, M83723/37, M83723/02, AS34001 Operation/Applicatio n Compatible With Connector Shell Size : 19, 16S, 16 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 051887-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
051887-000
Connector Backshells 051887-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 48.7 MM  [1.91 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/38, MS3474, NAS 1701, M83723/72, M83723/77, M83723/78, M83723/03, M83723/97, MS3470, MS3471, M83723/04, M83723/01, AS34121, M83723/87, M83723/08, M83723/40, M83723/41, AS34681, AS34041, M83723/07, M83723/83, AS34011, M83723/68, AS34461, AS34091, AS34671, NAS 1699, M83723/06, M83723/43, NAS 1642, MS3472, AS34061, M83723/75, M83723/49, NAS 1692, MS3459, AS34511, M83723/82, AS34501, M83723/42, M83723/92, MS3476, M83723/65, NAS 1694, M83723/48, M83723/74, M83723/98, NAS 1641, M83723/85, NAS 1651, M83723/91, M83723/71, NAS 1643, NAS 1650, NAS 1693, M83723/66, M83723/76, NAS 1653, M83723/36, M83723/39, NAS 1702, NAS 1599, AS34541, M83723/96, NAS 1700, M83723/14, M83723/67, M83723/84, NAS 1652, AS34561, M83723/73, M83723/69, M83723/86, AS34641, M83723/05, MS3475, AS34241, M83723/95, AS34081, M83723/13, M83723/37, M83723/02, AS34001 Operation/Applicatio n Compatible With Connector Shell Size : 19, 16S, 16 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ]
  • Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ]
  • Product Length : 48.7 MM  [1.91 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/38, MS3474, NAS 1701, M83723/72, M83723/77, M83723/78, M83723/03, M83723/97, MS3470, MS3471, M83723/04, M83723/01, AS34121, M83723/87, M83723/08, M83723/40, M83723/41, AS34681, AS34041, M83723/07, M83723/83, AS34011, M83723/68, AS34461, AS34091, AS34671, NAS 1699, M83723/06, M83723/43, NAS 1642, MS3472, AS34061, M83723/75, M83723/49, NAS 1692, MS3459, AS34511, M83723/82, AS34501, M83723/42, M83723/92, MS3476, M83723/65, NAS 1694, M83723/48, M83723/74, M83723/98, NAS 1641, M83723/85, NAS 1651, M83723/91, M83723/71, NAS 1643, NAS 1650, NAS 1693, M83723/66, M83723/76, NAS 1653, M83723/36, M83723/39, NAS 1702, NAS 1599, AS34541, M83723/96, NAS 1700, M83723/14, M83723/67, M83723/84, NAS 1652, AS34561, M83723/73, M83723/69, M83723/86, AS34641, M83723/05, MS3475, AS34241, M83723/95, AS34081, M83723/13, M83723/37, M83723/02, AS34001

Operation/Application


  • Compatible With Connector Shell Size : 19, 16S, 16

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR05AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab45-1605Ai Raychem - Te Connectivity - 75AC3917 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab45-1605Ai Raychem - Te Connectivity
75AC3917
Txr54Ab45-1605Ai Raychem - Te Connectivity 75AC3917
TXR54AB45-1605AI

TXR54AB45-1605AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 051887-000 75AC3917
Product Name Connector Backshells Txr54Ab45-1605Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products