TE Connectivity SolderSleeve Shield Terminators 050671-000

Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 2.7 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 24.5 MM  [.95 INCH ] Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ] Shield Outside Diameter (Min) : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Temperature Indicator : No Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 2.7 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 24.5 MM  [.95 INCH ] Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ] Shield Outside Diameter (Min) : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Temperature Indicator : No Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 050671-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
050671-000
SolderSleeve Shield Terminators 050671-000
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 2.7 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 24.5 MM  [.95 INCH ] Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ] Shield Outside Diameter (Min) : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Temperature Indicator : No Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85

Body Features


  • Lead Color : White
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : XL Polyethylene

Dimensions


  • Compatible Jacket Diameter Range : 2.7 MM  [.34 INCH ]
  • Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ]
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 24.5 MM  [.95 INCH ]
  • Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ]
  • Shield Outside Diameter (Min) : 1.8 MM  [.07 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Temperature Indicator : No

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 050671-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 260297-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 224633-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Coax Cable Termination - 304639-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 015105-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details