Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness : .2 MM [.008 INCH ] Conductor Diameter Range : 1.37 MM [.054 INCH ] Outside Cable Diameter : 1.93 MM [.076 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.2 Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (V) : 1300, 750
Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Halogen-Free Polymer
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness : .2 MM [.008 INCH ]
- Conductor Diameter Range : 1.37 MM [.054 INCH ]
- Outside Cable Diameter : 1.93 MM [.076 INCH ]
- Strand Size (AWG) : 29
- Wire Size (MMSQ) : 1.2
- Wire Size (AWG) : 16
Electrical Characteristics
- Operating Voltage (V) : 1300, 750
Usage Conditions
- Cable Type : Spec 100G
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]