TE Connectivity Automotive Terminals 0462-209-16141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.5 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Nickel Dimensions Tab Length : 19.28 MM  [.76 INCH ] Wire Size (MMSQ) : 2 Wire Size (AWG) : 14 Wire Size Search (AWG) : 14 Wire Size Search (MMSQ) : 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.5 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Nickel Dimensions Tab Length : 19.28 MM  [.76 INCH ] Wire Size (MMSQ) : 2 Wire Size (AWG) : 14 Wire Size Search (AWG) : 14 Wire Size Search (MMSQ) : 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0462-209-16141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0462-209-16141
Automotive Terminals 0462-209-16141
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.5 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Nickel Dimensions Tab Length : 19.28 MM  [.76 INCH ] Wire Size (MMSQ) : 2 Wire Size (AWG) : 14 Wire Size Search (AWG) : 14 Wire Size Search (MMSQ) : 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 16
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 1.5 MM  [.062 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Tab Length : 19.28 MM  [.76 INCH ]
  • Wire Size (MMSQ) : 2
  • Wire Size (AWG) : 14
  • Wire Size Search (AWG) : 14
  • Wire Size Search (MMSQ) : 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1331-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1331-ND
Contacts - Multi Purpose 1734-1331-ND
CONN SOCKET 14AWG NICKEL CRIMP

CONN SOCKET 14AWG NICKEL CRIMP

Buy Now Datasheet
Crimp Contacts - 425834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
425834
Crimp Contacts 425834
Deutsch 0462-209-16141 Crimp Terminal

Deutsch 0462-209-16141 Crimp Terminal

Supplier's Site
Crimp Contacts - 1903520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1903520
Crimp Contacts 1903520
Deutsch 0462-209-16141 Crimp Terminal

Deutsch 0462-209-16141 Crimp Terminal

Supplier's Site
Contact, Socket, 16-14Awg, Crimp; Product Range Deutsch Te Connectivity - 67T1593 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Deutsch Te Connectivity
67T1593
Contact, Socket, 16-14Awg, Crimp; Product Range Deutsch Te Connectivity 67T1593
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:DT Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:DT Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 0462-209-16141 1734-1331-ND 425834 67T1593
Product Name Automotive Terminals Contacts - Multi Purpose Crimp Contacts Contact, Socket, 16-14Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact Contact
Plating / Coating Nickel; Nickel (Ni) Nickel; Nickel Nickel; Nickel Plated Contacts
Applications Motor or Generator
Length 0.7591 inch (19.28 mm)
Unlock Full Specs
to access all available technical data

Similar Products