TE Connectivity Multi Purpose 0462-203-12141

Description
Socket Contact Nickel Crimp 12-14 AWG Power, Machined
Request a Quote Datasheet
Description
Socket Contact Nickel Crimp 12-14 AWG Power, Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1734-1125-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1125-ND
Multi Purpose 1734-1125-ND
Socket Contact Nickel Crimp 12-14 AWG Power, Machined

Socket Contact Nickel Crimp 12-14 AWG Power, Machined

Buy Now Datasheet
Singapore, Singapore
25A Electronic Connector
332-0462-203-12141
25A Electronic Connector 332-0462-203-12141
Female Crimp Socket Contact 25A 12-14AWG Nickel Product overview: 0462-203-12141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-203-12141 can be used for catalog matching and distributor lookup.

Female Crimp Socket Contact 25A 12-14AWG Nickel Product overview: 0462-203-12141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-203-12141 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1167515-0462-203-12141 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1167515-0462-203-12141
Connectors, Interconnects - Contacts - Multi Purpose 1167515-0462-203-12141
Win Source Part Number: 1167515-0462-203-121 41 Category: Connectors, Interconnects>Contac ts - Multi Purpose Type: Power, Machined Contact Finish: Nickel Package: Bulk Wire Gauge: 12-14 AWG Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Socket Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Other Names: -0462-203-12141-CSI, -1167-0462-203-12141 ,1734-1125,-0462-203 -12141-SI Base Product Number: 0462-203

Win Source Part Number: 1167515-0462-203-12141
Category: Connectors, Interconnects>Contacts - Multi Purpose
Type: Power, Machined
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 12-14 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Socket
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -0462-203-12141-CSI,-1167-0462-203-12141,1734-1125,-0462-203-12141-SI
Base Product Number: 0462-203

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1125-ND 332-0462-203-12141 1167515-0462-203-12141
Product Name Multi Purpose 25A Electronic Connector Connectors, Interconnects - Contacts - Multi Purpose
Contact Size (AWG) 12 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - CKB.M12.GLLR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details