SOCKET, SOLID, SIZE 4, 6AWG, NICKEL Product overview: 0462-203-04141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-203-04141 can be used for catalog matching and distributor lookup.
Socket Contact Nickel Crimp 6 AWG Power, Machined
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1333722-0462-203-041
Category: Connectors, Interconnects>Contac
Packaging: Bulk
Type: Power, Machined
Contact Finish: Nickel
Wire Gauge: 6 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Socket
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: -1167-0462-203-04141
Base Product Number: 0462
RoHS Status: ROHS3 Compliant
CONN SOCKET 6AWG NICKEL CRIMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-0462-203-04141 | 1734-1334-ND | 1333722-0462-203-04141 | 0462-203-04141 |
| Product Name | Electronic Connector | Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose |
| Gender | Female / Jack |