Manufacturer: TE Connectivity
Win Source Part Number: 904564-0462-201-1614
Features: Socket Contact Nickel Crimp 16-20 AWG Power, Machined
Package: Bulk
Family Name: 0462-201
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: -0462-201-16141-SI, 2203598-1, -0462-201-16141-CSI,
Rectangular Header, Crimp, Female, Nickel, Copper, 16-20AWG Product overview: 0462-201-16141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-201-16141 can be used for catalog matching and distributor lookup.
Socket Contact Nickel Crimp 16-20 AWG Power, Machined
CONN SCKT 16-20AWG NICKEL CRIMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 904564-0462-201-16141 | 332-0462-201-16141 | 0462-201-16141 | 1734-1326-ND | 0462-201-16141 |
| Product Name | Contacts - Multi Purpose - 0462-201-16141 | Electronic Connector | Contacts | Multi Purpose | Multi Purpose |
| Gender | Female / Jack |