TE Connectivity Automotive Terminals 0462-201-16141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 20, 16, 18 Wire Size Search (MMSQ) : 1.5, .75, 1, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 20, 16, 18 Wire Size Search (MMSQ) : 1.5, .75, 1, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0462-201-16141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0462-201-16141
Automotive Terminals 0462-201-16141
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 20, 16, 18 Wire Size Search (MMSQ) : 1.5, .75, 1, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 16
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 1.59 MM  [.062 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 16 - 20
  • Wire Size Search (AWG) : 20, 16, 18
  • Wire Size Search (MMSQ) : 1.5, .75, 1, .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2500

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1326-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1326-ND
Contacts - Multi Purpose 1734-1326-ND
CONN SCKT 16-20AWG NICKEL CRIMP

CONN SCKT 16-20AWG NICKEL CRIMP

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 77R3209 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
77R3209
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity 77R3209
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DT Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DT Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 0462-201-16141 1734-1326-ND 77R3209
Product Name Automotive Terminals Contacts - Multi Purpose Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact Contact
Plating / Coating Nickel; Nickel (Ni) Nickel; Nickel Plated Contacts
Applications Motor or Generator
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-1452691-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-12-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details