TE Connectivity Automotive Terminals 0460-229-16141

Description
Contact Features Contact Fabrication : Screw Machine Contact Size : Size 16 Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.59 MM  [.063 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Dimensions PCB Hole Diameter : .89 - .99 MM  [.035 - .039 INCH ] Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 125 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 110 DEGC  [176 DEGF , 185 DEGF , 212 DEGF , 221 DEGF , 230 DEGF , 248 DEGF , 257 DEGF , 194 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Screw Machine Contact Size : Size 16 Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.59 MM  [.063 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Dimensions PCB Hole Diameter : .89 - .99 MM  [.035 - .039 INCH ] Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 125 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 110 DEGC  [176 DEGF , 185 DEGF , 212 DEGF , 221 DEGF , 230 DEGF , 248 DEGF , 257 DEGF , 194 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-229-16141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-229-16141
Automotive Terminals 0460-229-16141
Contact Features Contact Fabrication : Screw Machine Contact Size : Size 16 Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.59 MM  [.063 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Dimensions PCB Hole Diameter : .89 - .99 MM  [.035 - .039 INCH ] Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 125 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 110 DEGC  [176 DEGF , 185 DEGF , 212 DEGF , 221 DEGF , 230 DEGF , 248 DEGF , 257 DEGF , 194 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Screw Machine
  • Contact Size : Size 16
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 13

Dimensions


  • PCB Hole Diameter : .89 - .99 MM  [.035 - .039 INCH ]

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 120 DEGC , 125 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 110 DEGC  [176 DEGF , 185 DEGF , 212 DEGF , 221 DEGF , 230 DEGF , 248 DEGF , 257 DEGF , 194 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 0460-229-16141 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
0460-229-16141
Connectors, Interconnects - Contacts - Multi Purpose 0460-229-16141
Win Source Part Number: 1364239-0460-229-161 41 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 60 pct. Type: Power, Machined MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Package: Box Product Status: Obsolete Base Product Number: 0460-229 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Solder Contact Finish: Nickel Contact Material: Copper Alloy

Win Source Part Number: 1364239-0460-229-16141
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 60 pct.
Type: Power, Machined
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Package: Box
Product Status: Obsolete
Base Product Number: 0460-229
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Solder
Contact Finish: Nickel
Contact Material: Copper Alloy

Buy Now Datasheet
Contacts - Multi Purpose - 1734-1123-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1123-ND
Contacts - Multi Purpose 1734-1123-ND
CONN PIN NICKEL SOLDER

CONN PIN NICKEL SOLDER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 0460-229-16141 0460-229-16141 1734-1123-ND
Product Name Automotive Terminals Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141211-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1326030-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity - 95F2681 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details