TE Connectivity Multi Purpose 0460-215-16141

Description
Pin Contact Nickel Crimp 14 AWG Power, Machined
Request a Quote Datasheet
Description
Pin Contact Nickel Crimp 14 AWG Power, Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1734-1329-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1329-ND
Multi Purpose 1734-1329-ND
Pin Contact Nickel Crimp 14 AWG Power, Machined

Pin Contact Nickel Crimp 14 AWG Power, Machined

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-0460-215-16141
Electronic Connector 332-0460-215-16141
Solid Pin, Size 16, 14AWG, Nickel Plated, Crimp Product overview: 0460-215-16141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0460-215-16141 can be used for catalog matching and distributor lookup.

Solid Pin, Size 16, 14AWG, Nickel Plated, Crimp Product overview: 0460-215-16141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0460-215-16141 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0460-215-16141 / Te Connectivity / Deutsch Deutsch - Te Connectivity - 44AJ3992 - Newark, An Avnet Company
Chicago, IL, United States
0460-215-16141 / Te Connectivity / Deutsch Deutsch - Te Connectivity
44AJ3992
0460-215-16141 / Te Connectivity / Deutsch Deutsch - Te Connectivity 44AJ3992
0460-215-16141 / TE CONNECTIVITY / DEUTSCH

0460-215-16141 / TE CONNECTIVITY / DEUTSCH

Supplier's Site
Multi Purpose - 0460-215-16141 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
0460-215-16141
Multi Purpose 0460-215-16141
CONN PIN 14AWG NICKEL CRIMP

CONN PIN 14AWG NICKEL CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1329-ND 332-0460-215-16141 44AJ3992 0460-215-16141
Product Name Multi Purpose Electronic Connector 0460-215-16141 / Te Connectivity / Deutsch Deutsch - Te Connectivity Multi Purpose
Contact Size (AWG) 14 AWG 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details