TE Connectivity Automotive Terminals 0460-204-12141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : O-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carrier Packaging Quantity : 1250 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : O-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carrier Packaging Quantity : 1250 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-204-12141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-204-12141
Automotive Terminals 0460-204-12141
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : O-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carrier Packaging Quantity : 1250 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 12
  • Crimp Type : O-Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 2.4 MM  [.094 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 25
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 2.08 - 3.31
  • Wire Size (AWG) : 14 - 12

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Carrier
  • Packaging Quantity : 1250

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1133-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1133-ND
Contacts - Multi Purpose 1734-1133-ND
CONN PIN 12-14AWG NICKEL CRIMP

CONN PIN 12-14AWG NICKEL CRIMP

Buy Now Datasheet
Crimp Contacts - 425828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
425828
Crimp Contacts 425828
Deutsch 0460-204-12141 Crimp Terminal

Deutsch 0460-204-12141 Crimp Terminal

Supplier's Site
Crimp Contacts - 1903914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1903914
Crimp Contacts 1903914
Deutsch 0460-204-12141 Crimp Terminal

Deutsch 0460-204-12141 Crimp Terminal

Supplier's Site
Crimp Contact, Pin, Size 12, 12-14Awg; Product Range Deutsch Te Connectivity - 67T1592 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Pin, Size 12, 12-14Awg; Product Range Deutsch Te Connectivity
67T1592
Crimp Contact, Pin, Size 12, 12-14Awg; Product Range Deutsch Te Connectivity 67T1592
CRIMP CONTACT, PIN, SIZE 12, 12-14AWG; Product Range:DTHD Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

CRIMP CONTACT, PIN, SIZE 12, 12-14AWG; Product Range:DTHD Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 0460-204-12141 1734-1133-ND 425828 67T1592
Product Name Automotive Terminals Contacts - Multi Purpose Crimp Contacts Crimp Contact, Pin, Size 12, 12-14Awg; Product Range Deutsch Te Connectivity
Type Contact Contact
Plating / Coating Nickel; Nickel (Ni) Nickel; Nickel Nickel; Nickel Plated Contacts
Applications Motor or Generator
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2292382-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-1326031-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1241418-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details