TE Connectivity Automotive Terminals 0460-204-0490

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 4 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 5.7 MM  [.225 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Nickel Dimensions Tab Length : 26.16 MM  [1.03 INCH ] Wire Size (MMSQ) : 13 - 16 Wire Size (AWG) : 6 Wire Size Search (AWG) : 6 Wire Size Search (MMSQ) : 16, 13 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 4 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 5.7 MM  [.225 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Nickel Dimensions Tab Length : 26.16 MM  [1.03 INCH ] Wire Size (MMSQ) : 13 - 16 Wire Size (AWG) : 6 Wire Size Search (AWG) : 6 Wire Size Search (MMSQ) : 16, 13 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-204-0490 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-204-0490
Automotive Terminals 0460-204-0490
Contact Features Contact Fabrication : Solid Contact Size : Size 4 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 5.7 MM  [.225 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Nickel Dimensions Tab Length : 26.16 MM  [1.03 INCH ] Wire Size (MMSQ) : 13 - 16 Wire Size (AWG) : 6 Wire Size Search (AWG) : 6 Wire Size Search (MMSQ) : 16, 13 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 4
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 5.7 MM  [.225 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 100
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Tab Length : 26.16 MM  [1.03 INCH ]
  • Wire Size (MMSQ) : 13 - 16
  • Wire Size (AWG) : 6
  • Wire Size Search (AWG) : 6
  • Wire Size Search (MMSQ) : 16, 13

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Circular Connector Contacts - 7242444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7242444
Circular Connector Contacts 7242444
Deutsch 0460-204-0490

Deutsch 0460-204-0490

Supplier's Site
Contacts - Multi Purpose - 1734-1338-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1338-ND
Contacts - Multi Purpose 1734-1338-ND
CONN PIN 6AWG NICKEL CRIMP

CONN PIN 6AWG NICKEL CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 0460-204-0490 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
0460-204-0490
Connectors, Interconnects - Contacts - Multi Purpose 0460-204-0490
Win Source Part Number: 1364235-0460-204-049 0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 59 pct. Type: Power, Machined MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Package: Bulk Product Status: Active Base Product Number: 0460-204 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 6 AWG Contact Finish: Nickel Contact Material: Copper Alloy

Win Source Part Number: 1364235-0460-204-0490
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 59 pct.
Type: Power, Machined
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Package: Bulk
Product Status: Active
Base Product Number: 0460-204
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 6 AWG
Contact Finish: Nickel
Contact Material: Copper Alloy

Buy Now Datasheet
Crimp Pin, Standard, Hdp, 6Awg; Product Range Deutsch Te Connectivity - 65T6328 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Pin, Standard, Hdp, 6Awg; Product Range Deutsch Te Connectivity
65T6328
Crimp Pin, Standard, Hdp, 6Awg; Product Range Deutsch Te Connectivity 65T6328
CRIMP PIN, STANDARD, HDP, 6AWG; Product Range:DT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:6AWG; For Use With:HDP Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes

CRIMP PIN, STANDARD, HDP, 6AWG; Product Range:DT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:6AWG; For Use With:HDP Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 0460-204-0490 7242444 1734-1338-ND 0460-204-0490 65T6328
Product Name Automotive Terminals Circular Connector Contacts Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Crimp Pin, Standard, Hdp, 6Awg; Product Range Deutsch Te Connectivity
Type Contact
Plating / Coating Nickel; Nickel (Ni) Nickel; Nickel
Applications Motor or Generator Electronics
Length 1.03 inch (26.16 mm)
Unlock Full Specs
to access all available technical data