Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter Range : 5.7 MM [.22 INCH ] Outside Cable Diameter : 8.51 MM [.335 INCH ] Wire Size (MMSQ) : 16
Electrical Characteristics Operating Voltage (VAC) : 1900
Packaging Features Packaging Method : Reel
Product Type Features Wall Type : Single Wall
Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Flexible Polyolefin
- Wire Color (Base) : Black
Configuration Features
Dimensions
- Conductor Diameter Range : 5.7 MM [.22 INCH ]
- Outside Cable Diameter : 8.51 MM [.335 INCH ]
- Wire Size (MMSQ) : 16
Electrical Characteristics
- Operating Voltage (VAC) : 1900
Packaging Features
Product Type Features
Usage Conditions
- Cable Type : AFR35
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]