TE Connectivity Tilt Sensors & Inclinometers 04160300-000

Description
Configuration Features Interface : Digital Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 90 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Voltage Supply (VDC) : 6.5 - 24 Other Connection : Cable/Pigtail Interface Digital : RS232 Measurement Axes : Single Axis Protection Class : Non Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -25 - 85 DEGC  [13 - 185 DEGF ]
Request a Quote
Description
Configuration Features Interface : Digital Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 90 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Voltage Supply (VDC) : 6.5 - 24 Other Connection : Cable/Pigtail Interface Digital : RS232 Measurement Axes : Single Axis Protection Class : Non Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -25 - 85 DEGC  [13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - 04160300-000 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
04160300-000
Tilt Sensors & Inclinometers 04160300-000
Configuration Features Interface : Digital Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 90 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Voltage Supply (VDC) : 6.5 - 24 Other Connection : Cable/Pigtail Interface Digital : RS232 Measurement Axes : Single Axis Protection Class : Non Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -25 - 85 DEGC  [13 - 185 DEGF ]

Configuration Features


  • Interface : Digital

Dimensions


  • Dimension (MM) : up to 120
  • Measurement Ranges (DEG) : up to +/- 90
  • Resolution (DEG) : up to +/- .01
  • Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5

Electrical Characteristics


  • Voltage Supply (VDC) : 6.5 - 24

Other


  • Connection : Cable/Pigtail
  • Interface Digital : RS232
  • Measurement Axes : Single Axis
  • Protection Class : Non

Packaging Features


  • Tilt Sensor & Inclinometer Package : Plastic Housing

Termination Features


  • Tilt Sensor & Inclinometer Mounting : Vertical

Usage Conditions


  • Measurement Principle : Fluid
  • Operating Temperature Range : -25 - 85 DEGC  [13 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number 04160300-000
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-015-030-2120-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Inclinometers - 223-IT9420-045-015-1150-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Tilt Sensors & Inclinometers - 04-1044-5031 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04160000-050 - TE Connectivity
Specs
Trigger Tilt Sensor
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details