TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 0409-201-1800

Description
Win Source Part Number: 1364270-0409-201-180 0 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Fake Threat In the Open Market: 60 pct. Type: Cable Clamp MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Box Product Status: Active Features: Bushing, Clamp Screws Base Product Number: 0409 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Color: Silver Shell Size - Insert: 18 For Use With/Related Products: HD30 Series Connectors Cable Exit: 180° Plating: Tin Thread Size: 1 3/16-18 UNEF Diameter - Outside: 1.469" (37.31mm) Cable Opening: 0.760" (19.30mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364270-0409-201-180 0 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Fake Threat In the Open Market: 60 pct. Type: Cable Clamp MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Box Product Status: Active Features: Bushing, Clamp Screws Base Product Number: 0409 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Color: Silver Shell Size - Insert: 18 For Use With/Related Products: HD30 Series Connectors Cable Exit: 180° Plating: Tin Thread Size: 1 3/16-18 UNEF Diameter - Outside: 1.469" (37.31mm) Cable Opening: 0.760" (19.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1364270-0409-201-1800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1364270-0409-201-1800
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1364270-0409-201-1800
Win Source Part Number: 1364270-0409-201-180 0 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Fake Threat In the Open Market: 60 pct. Type: Cable Clamp MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HD30 Package: Box Product Status: Active Features: Bushing, Clamp Screws Base Product Number: 0409 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Color: Silver Shell Size - Insert: 18 For Use With/Related Products: HD30 Series Connectors Cable Exit: 180° Plating: Tin Thread Size: 1 3/16-18 UNEF Diameter - Outside: 1.469" (37.31mm) Cable Opening: 0.760" (19.30mm)

Win Source Part Number: 1364270-0409-201-1800
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 60 pct.
Type: Cable Clamp
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HD30
Package: Box
Product Status: Active
Features: Bushing, Clamp Screws
Base Product Number: 0409
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Color: Silver
Shell Size - Insert: 18
For Use With/Related Products: HD30 Series Connectors
Cable Exit: 180°
Plating: Tin
Thread Size: 1 3/16-18 UNEF
Diameter - Outside: 1.469" (37.31mm)
Cable Opening: 0.760" (19.30mm)

Buy Now Datasheet
Backshells and Cable Clamps - 1734-1106-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
1734-1106-ND
Backshells and Cable Clamps 1734-1106-ND
Silver Connector Cable Clamp 1 3/16-18 UNEF 18

Silver Connector Cable Clamp 1 3/16-18 UNEF 18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1364270-0409-201-1800 1734-1106-ND
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details