The 0402SFF400F/24-2 is a fast-acting surface-mount chip fuse designed for overcurrent protection in DC circuits up to 63VDC. It is housed in a 0402 package size and has a rated current of 4 A with a maximum interrupting capacity of 35 A. The fuse exhibits a nominal cold resistance of 0.014 ohms and operates within a temperature range of -55°C to +125°C. It is RoHS-compliant, halogen-free, and features strong arc suppression and high-temperature performance for use in portable electronics such as laptops, cell phones, and digital cameras.
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: 0402SFF400F/24-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0402SFF400F/24-2
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 139-0402SFF400F/24-2 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |