Body Features Product Weight : 1361 G [48 OZ ]
Configuration Features Electrical Connection : Connector 6-Pin Metal
Dimensions Shaft Diameter : 6.35 MM [.25 INCH ]
Electrical Characteristics Input Current (MAMP) : 20 Output Current (Max) (MAMP) : 20 Output Impedance (OHM) : 100M Supply Voltage Range (VDC) : 8 - 34
Housing Features Housing Diameter : 63.2 MM [2.49 INCH ]
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .2 Torque (INLBS) : 32
Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
- Product Weight : 1361 G [48 OZ ]
Configuration Features
- Electrical Connection : Connector 6-Pin Metal
Dimensions
- Shaft Diameter : 6.35 MM [.25 INCH ]
Electrical Characteristics
- Input Current (MAMP) : 20
- Output Current (Max) (MAMP) : 20
- Output Impedance (OHM) : 100M
- Supply Voltage Range (VDC) : 8 - 34
Housing Features
- Housing Diameter : 63.2 MM [2.49 INCH ]
Operation/Application
- Output Signal Details : 4 - 20 mA
Other
- Non Repeatability and Hysteresis : .05
- Non-Linearity (PCT) : .2
- Torque (INLBS) : 32
Product Type Features
- Position Sensor Product Type : Industrial Rotary Potentiometer
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]