TE Connectivity Rotary Potentiometers 04-1298-0146

Description
Configuration Features Electrical Connection : Connector 6 Pin Dimensions Shaft Diameter : 6 MM  [.23 INCH ] Electrical Characteristics Output Impedance (OHM) : 10K Power Rating (WATT) : 2 Supply Voltage Range (VDC) : 0 - 30 Housing Features Housing Diameter : 63.5 MM  [2.5 INCH ] Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .15 Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Connector 6 Pin Dimensions Shaft Diameter : 6 MM  [.23 INCH ] Electrical Characteristics Output Impedance (OHM) : 10K Power Rating (WATT) : 2 Supply Voltage Range (VDC) : 0 - 30 Housing Features Housing Diameter : 63.5 MM  [2.5 INCH ] Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .15 Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers - 04-1298-0146 - TE Connectivity
Berwyn, PA, United States
Rotary Potentiometers
04-1298-0146
Rotary Potentiometers 04-1298-0146
Configuration Features Electrical Connection : Connector 6 Pin Dimensions Shaft Diameter : 6 MM  [.23 INCH ] Electrical Characteristics Output Impedance (OHM) : 10K Power Rating (WATT) : 2 Supply Voltage Range (VDC) : 0 - 30 Housing Features Housing Diameter : 63.5 MM  [2.5 INCH ] Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .15 Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]

Configuration Features


  • Electrical Connection : Connector 6 Pin

Dimensions


  • Shaft Diameter : 6 MM  [.23 INCH ]

Electrical Characteristics


  • Output Impedance (OHM) : 10K
  • Power Rating (WATT) : 2
  • Supply Voltage Range (VDC) : 0 - 30

Housing Features


  • Housing Diameter : 63.5 MM  [2.5 INCH ]

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Non Repeatability and Hysteresis : .05
  • Non-Linearity (PCT) : .15

Product Type Features


  • Position Sensor Product Type : Industrial Rotary Potentiometer

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 04-1298-0146
Product Name Rotary Potentiometers
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0611 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0220 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Linear Potentiometers - 04-1270-0021 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Rotary Potentiometers - 04-0989-0629 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details