TE Connectivity Rotary Potentiometers 04-1298-0071

Description
Body Features Product Weight : 1361 G  [48 OZ ] Configuration Features Electrical Connection : Connector 6-Pin Plastic Dimensions Shaft Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Input Current (MAMP) : 20 Output Current (Max) (MAMP) : 20 Output Impedance (OHM) : 100M Supply Voltage Range (VDC) : 8 - 34 Housing Features Housing Diameter : 63.2 MM  [2.49 INCH ] Operation/Applicatio n Output Signal Details : 20 - 4 mA Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .15 Torque (INLBS) : 32 Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 1361 G  [48 OZ ] Configuration Features Electrical Connection : Connector 6-Pin Plastic Dimensions Shaft Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Input Current (MAMP) : 20 Output Current (Max) (MAMP) : 20 Output Impedance (OHM) : 100M Supply Voltage Range (VDC) : 8 - 34 Housing Features Housing Diameter : 63.2 MM  [2.49 INCH ] Operation/Applicatio n Output Signal Details : 20 - 4 mA Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .15 Torque (INLBS) : 32 Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers - 04-1298-0071 - TE Connectivity
Berwyn, PA, United States
Rotary Potentiometers
04-1298-0071
Rotary Potentiometers 04-1298-0071
Body Features Product Weight : 1361 G  [48 OZ ] Configuration Features Electrical Connection : Connector 6-Pin Plastic Dimensions Shaft Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Input Current (MAMP) : 20 Output Current (Max) (MAMP) : 20 Output Impedance (OHM) : 100M Supply Voltage Range (VDC) : 8 - 34 Housing Features Housing Diameter : 63.2 MM  [2.49 INCH ] Operation/Applicatio n Output Signal Details : 20 - 4 mA Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .15 Torque (INLBS) : 32 Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Product Weight : 1361 G  [48 OZ ]

Configuration Features


  • Electrical Connection : Connector 6-Pin Plastic

Dimensions


  • Shaft Diameter : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Input Current (MAMP) : 20
  • Output Current (Max) (MAMP) : 20
  • Output Impedance (OHM) : 100M
  • Supply Voltage Range (VDC) : 8 - 34

Housing Features


  • Housing Diameter : 63.2 MM  [2.49 INCH ]

Operation/Application


  • Output Signal Details : 20 - 4 mA

Other


  • Non Repeatability and Hysteresis : .05
  • Non-Linearity (PCT) : .15
  • Torque (INLBS) : 32

Product Type Features


  • Position Sensor Product Type : Industrial Rotary Potentiometer

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 04-1298-0071
Product Name Rotary Potentiometers
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0569 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0530 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0287 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0575 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details