TE Connectivity String Potentiometers 04-1208-5020

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 762 MM  [30 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 762 MM  [30 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1208-5020 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1208-5020
String Potentiometers 04-1208-5020
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 762 MM  [30 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 762 MM  [30 INCH ]

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Miniature String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.15
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1208-5020
Product Name String Potentiometers
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0430 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 010314530000-M - TE Connectivity
Specs
Operating Temperature -88.6 to 738 F (-67 to 392 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0347 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02564408-000 - TE Connectivity
Specs
Operating Temperature -4 to 392 F (-20 to 200 C)
View Details
3 suppliers