TE Connectivity String Potentiometers 04-1208-0126

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 381 MM  [15 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.2 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 381 MM  [15 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.2 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1208-0126 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1208-0126
String Potentiometers 04-1208-0126
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 381 MM  [15 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.2 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 381 MM  [15 INCH ]

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Miniature String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.2
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1208-0126
Product Name String Potentiometers
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02561033-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
LVDT Sensors - 02560440-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0489 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02561015-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers